Single Inductor and Multiple Output Regulator 16-Pin WQFN EP T/R Product overview: TPS65136RTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65136RTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055759-TPS65136RTER
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 5.5 V
Number of Outputs: 2
Output Voltage: 4.6V, Adj down to -6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG AMOLED DISPL 2OUT 16WQFN
IC REG AMOLED DISPL 2OUT 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS65136RTER | 055759-TPS65136RTER | TPS65136RTER | TPS65136RTER |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65136RTER | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; QFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad |
| Output Voltage | -6 volts | 4.6 to 6 volts | ||
| IOUT | 0.7000 amps | |||
| IQ | 0.0017 amps |