USB-C PD Controller, Power Switch, Mux, 96-NFBGA Product overview: TPS65982ABZBHR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65982ABZBHR can be used for catalog matching and distributor lookup.
USB, Type-C Controller PMIC 96-NFBGA (6x6)
USB, Type-C Controller PMIC 96-NFBGA (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 937306-TPS65982ABZBH
Operating Temperature Range: -10°C ~ 85°C (TA)
Features: USB, Type-C Controller PMIC 96-NFBGA (6x6)
Package: 96-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65982
Categories: Integrated Circuits (ICs)
Case / Package: 96-NFBGA (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53567-2, 296-53567-1, 296-53567-6
PWR MGMT SPECIALIZED REGULATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65982ABZBHR | 296-53567-2-ND | 937306-TPS65982ABZBHR | TPS65982ABZBHR |
| Product Name | Power Management IC | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - TPS65982ABZBHR | Power Management - Specialized |
| Operating Temperature | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |