Texas Instruments High-Performance Analog 4.5V 200mA Power Management IC TPS65631WDSKR

Description
Display Driver 4.5V 200mA 10-Pin WSON EP T/R Product overview: TPS65631WDSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 200mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631WDSKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Display Driver 4.5V 200mA 10-Pin WSON EP T/R Product overview: TPS65631WDSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 200mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631WDSKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 200mA Power Management IC
750-TPS65631WDSKR
4.5V 200mA Power Management IC 750-TPS65631WDSKR
Display Driver 4.5V 200mA 10-Pin WSON EP T/R Product overview: TPS65631WDSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 200mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631WDSKR can be used for catalog matching and distributor lookup.

Display Driver 4.5V 200mA 10-Pin WSON EP T/R Product overview: TPS65631WDSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 200mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631WDSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631WDSKR - 115896-TPS65631WDSKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631WDSKR
115896-TPS65631WDSKR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631WDSKR 115896-TPS65631WDSKR
Manufacturer: Texas Instruments Win Source Part Number: 115896-TPS65631WDSKR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115896-TPS65631WDSKR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -1.4 V to -4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-SON (2.5x2.5)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65631WDSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65631WDSKR
PMIC - Voltage Regulators - Special Purpose TPS65631WDSKR
IC REG AMOLED DISPL 2OUT 10SON

IC REG AMOLED DISPL 2OUT 10SON

Supplier's Site Datasheet
Special Purpose Regulators - TPS65631WDSKR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65631WDSKR
Special Purpose Regulators TPS65631WDSKR
IC REG AMOLED DISPL 2OUT 10SON

IC REG AMOLED DISPL 2OUT 10SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65631WDSKR 115896-TPS65631WDSKR TPS65631WDSKR TPS65631WDSKR
Product Name 4.5V 200mA Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631WDSKR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; SON Other; 10-SON (2.5x2.5) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data