Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized TPS652170RSLR

Description
Win Source Part Number: 1354637-TPS652170RSL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Base Product Number: TPS652170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Battery Management REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.3V ~ 5.8V Current - Supply: 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1354637-TPS652170RSL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Base Product Number: TPS652170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Battery Management REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.3V ~ 5.8V Current - Supply: 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1354637-TPS652170RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1354637-TPS652170RSLR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1354637-TPS652170RSLR
Win Source Part Number: 1354637-TPS652170RSL R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Base Product Number: TPS652170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Battery Management REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.3V ~ 5.8V Current - Supply: 15µA

Win Source Part Number: 1354637-TPS652170RSLR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Base Product Number: TPS652170
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Battery Management
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.3V ~ 5.8V
Current - Supply: 15µA

Buy Now Datasheet
Power Management - Specialized - 296-TPS652170RSLRTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-TPS652170RSLRTR-ND
Power Management - Specialized 296-TPS652170RSLRTR-ND
Battery Management PMIC 48-VQFN (6x6)

Battery Management PMIC 48-VQFN (6x6)

Buy Now Datasheet
Power Management - Specialized - TPS652170RSLR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS652170RSLR
Power Management - Specialized TPS652170RSLR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1354637-TPS652170RSLR 296-TPS652170RSLRTR-ND TPS652170RSLR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details