Win Source Part Number: 1354978-TPS65296RJER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 18-PowerVFQFN
Supplier Device Package: 18-VQFN-HR (3x3)
Base Product Number: TPS65296
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Converter, Notebook Power System
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 2
Voltage - Output: 1.1V, 1.8V
Voltage - Input: 4.5V ~ 18V
4.5-V to 18-V VIN complete LPDDR4 and LPDDR4X memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65296RJER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65296RJER can be used for catalog matching and distributor lookup.
IC POWER MANAGEMENT
IC POWER MANAGEMENT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1354978-TPS65296RJER | 750-TPS65296RJER | TPS65296RJER | TPS65296RJER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | VQFN Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel | Other; 18-PowerVFQFN | Other; 18-PowerVFQFN |