The TPS70633DBVT is a 150-mA, 6.5-V linear voltage regulator with a fixed 3.3-V output, designed for power-sensitive applications. It operates from a 2.7-V to 6.5-V input and features a quiescent current of 1 µA and a shutdown current of 150 nA. The device provides 2% accuracy over temperature, low dropout of 245 mV at 50 mA, and includes thermal shutdown and reverse-current protection. It is packaged in a SOT-23-5 case measuring 2.90 mm × 1.60 mm and operates over a temperature range of -40°C to 125°C.
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators, TPS70633DBVT
LDO Voltage Regulators, TPS70633DBVT
LDO Voltage Regulators, TPS70633DBVT
150-mA, ultra-low-IQ, low-dropout voltage regulator with reverse current protection & enable 5-SOT-23 -40 to 125 Product overview: TPS70633DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70633DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900934-TPS70633DBVT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS706
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41975-6, 296-41975-2, 296-41975-1
TPS706 150-mA, 6.5-V, 1-A IQ Voltage Regulators with Enable
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
150mA null 3.3V Positive electrode 6.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 150mA, 6.5V, 1uA Voltage Regulator
IC REG LINEAR 3.3V 150MA SOT23-5
| Texas Instruments | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70633DBVT | 296-41975-2-ND | 2653542P | 776-TPS70633DBVT | 900934-TPS70633DBVT | TPS70633DBVT | TPS70633DBVT | TPS70633DBVT | TPS70633DBVT | TPS70633DBVT | TPS70633DBVT |
| Product Name | TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Low-Power SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70633DBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||||||
| Package Type | Other; SOT-23,SON | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||||
| Output Voltage | 1.2 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |