Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER TPS65632ARTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112619-TPS65632ARTE R Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: 4.6V, 7.7V, -1.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112619-TPS65632ARTE R Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: 4.6V, 7.7V, -1.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER - 1112619-TPS65632ARTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER
1112619-TPS65632ARTER
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER 1112619-TPS65632ARTER
Manufacturer: Texas Instruments Win Source Part Number: 1112619-TPS65632ARTE R Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: 4.6V, 7.7V, -1.4 V to -5.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112619-TPS65632ARTER
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 4.5 V
Number of Outputs: 3
Output Voltage: 4.6V, 7.7V, -1.4 V to -5.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS65632ARTER
Power Management IC 750-TPS65632ARTER
Triple Outputs Disply Drivers Product overview: TPS65632ARTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632ARTER can be used for catalog matching and distributor lookup.

Triple Outputs Disply Drivers Product overview: TPS65632ARTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632ARTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65632ARTER
PMIC - Voltage Regulators - Special Purpose TPS65632ARTER
IC REG AMOLED DISPL 3OUT 16WQFN

IC REG AMOLED DISPL 3OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1112619-TPS65632ARTER 750-TPS65632ARTER TPS65632ARTER
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632ARTER Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-WQFN (3x3) Other; WQFN EP Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A3916GESTR-T-1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
View Details
LED Drivers - NCR420PASX - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 6-UDFN Exposed Pad
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details