Texas Instruments High-Performance Analog Power Management IC TPS65642AYFFR

Description
LCD Bias with Integrated Gamma Reference for Notebook PCs, Tablet PCs and Moni 56-DSBGA -40 to 85 Product overview: TPS65642AYFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642AYFFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Bias with Integrated Gamma Reference for Notebook PCs, Tablet PCs and Moni 56-DSBGA -40 to 85 Product overview: TPS65642AYFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642AYFFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TPS65642AYFFR
Power Management IC 750-TPS65642AYFFR
LCD Bias with Integrated Gamma Reference for Notebook PCs, Tablet PCs and Moni 56-DSBGA -40 to 85 Product overview: TPS65642AYFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642AYFFR can be used for catalog matching and distributor lookup.

LCD Bias with Integrated Gamma Reference for Notebook PCs, Tablet PCs and Moni 56-DSBGA -40 to 85 Product overview: TPS65642AYFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642AYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642AYFFR - 805749-TPS65642AYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642AYFFR
805749-TPS65642AYFFR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642AYFFR 805749-TPS65642AYFFR
Manufacturer: Texas Instruments Win Source Part Number: 805749-TPS65642AYFFR Packaging: Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: Multiple Voltage - Input: 2.6V ~ 6V Number of Outputs: 5 Supplier Device Package: 56-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS65642

Manufacturer: Texas Instruments
Win Source Part Number: 805749-TPS65642AYFFR
Packaging: Reel
Mounting Style: SMD
Applications: Converter, TFT LCD
Voltage - Output: Multiple
Voltage - Input: 2.6V ~ 6V
Number of Outputs: 5
Supplier Device Package: 56-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS65642

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS65642AYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65642AYFFR
PMIC - Voltage Regulators - Special Purpose TPS65642AYFFR
IC REG CONV TFT LCD 5OUT 56DSBGA

IC REG CONV TFT LCD 5OUT 56DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65642AYFFR 805749-TPS65642AYFFR TPS65642AYFFR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642AYFFR PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Package Type Other; SON
Output Voltage 4.2 volts
View Details
2 suppliers
Power Management IC - 750-A8294SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; QFN
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details