Texas Instruments High-Performance Analog 4.5V 300mA Power Management IC TPS65632RTER

Description
Display Driver 4.5V 300mA 16-Pin WQFN EP T/R Product overview: TPS65632RTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 300mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Display Driver 4.5V 300mA 16-Pin WQFN EP T/R Product overview: TPS65632RTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 300mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 300mA Power Management IC
750-TPS65632RTER
4.5V 300mA Power Management IC 750-TPS65632RTER
Display Driver 4.5V 300mA 16-Pin WQFN EP T/R Product overview: TPS65632RTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 300mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTER can be used for catalog matching and distributor lookup.

Display Driver 4.5V 300mA 16-Pin WQFN EP T/R Product overview: TPS65632RTER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 300mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65632RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTER - 1273052-TPS65632RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTER
1273052-TPS65632RTER
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTER 1273052-TPS65632RTER
Manufacturer: Texas Instruments Win Source Part Number: 1273052-TPS65632RTER Packaging: Reel Mounting Style: SMD Applications: Converter, AMOLED Display Voltage - Output: 4.6V, -1.5V ~ -5.4V, 5.8V ~ 7.7V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.9V ~ 4.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273052-TPS65632RTER
Packaging: Reel
Mounting Style: SMD
Applications: Converter, AMOLED Display
Voltage - Output: 4.6V, -1.5V ~ -5.4V, 5.8V ~ 7.7V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.9V ~ 4.5V

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS65632RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65632RTER
PMIC - Voltage Regulators - Special Purpose TPS65632RTER
IC REG AMOLED DISPL 3OUT 16WQFN

IC REG AMOLED DISPL 3OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65632RTER 1273052-TPS65632RTER TPS65632RTER
Product Name 4.5V 300mA Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65632RTER PMIC - Voltage Regulators - Special Purpose
Output Voltage 7.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
View Details
Specs
Regulator Category Switching
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Voltage Regulators - 1732290 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details