Texas Instruments TPS70445 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems TPS70445PWP

Description
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70445 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems - TPS70445PWP - Texas Instruments
Dallas, TX, United States
TPS70445 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems
TPS70445PWP
TPS70445 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems TPS70445PWP
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125

Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWP - 1273103-TPS70445PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWP
1273103-TPS70445PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWP 1273103-TPS70445PWP
Manufacturer: Texas Instruments Win Source Part Number: 1273103-TPS70445PWP Packaging: Tube Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: TPS70445 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V, 1.2V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.25V at 1A, Current - Quiescent (Iq): 250μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273103-TPS70445PWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: TPS70445
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.25V at 1A,
Current - Quiescent (Iq): 250μA

Buy Now
Singapore, Singapore
Dual 3.3V 1.2V 1A LDO Voltage Regulator IC
776-TPS70445PWP
Dual 3.3V 1.2V 1A LDO Voltage Regulator IC 776-TPS70445PWP
Dual LDO 3.3V/1.2V, 1A/2A, 160mV Dropout, 2% Acc, HTSSOP Product overview: TPS70445PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70445PWP can be used for catalog matching and distributor lookup.

Dual LDO 3.3V/1.2V, 1A/2A, 160mV Dropout, 2% Acc, HTSSOP Product overview: TPS70445PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70445PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8027-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8027-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8027-5-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70445PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70445PWP
PMIC - Voltage Regulators - Linear TPS70445PWP
IC REG LINEAR 3.3V/1.2V 24HTSSOP

IC REG LINEAR 3.3V/1.2V 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70445PWP
LDO Voltage Regulators TPS70445PWP
LDO Voltage Regulators Dl-output 3.3V/1.2V 1A/2A

LDO Voltage Regulators Dl-output 3.3V/1.2V 1A/2A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70445PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70445PWP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70445PWP
IC REG LINEAR 3.3V/1.2V 24HTSSOP

IC REG LINEAR 3.3V/1.2V 24HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70445PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70445PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70445PWP
IC REG LINEAR 3.3V/1.2V 24HTSSOP

IC REG LINEAR 3.3V/1.2V 24HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70445PWP 1273103-TPS70445PWP 776-TPS70445PWP 296-8027-5-ND TPS70445PWP TPS70445PWP TPS70445PWP TPS70445PWP
Product Name TPS70445 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWP Dual 3.3V 1.2V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; HTSSOP SSOP; Other; 24-TSSOP Exposed Pad Other; HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 3.3 to 1.2 volts 1.2 volts 1.2 to 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data