Texas Instruments TPS70358M Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70358MHKH

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70358M Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS70358MHKH - Texas Instruments
Dallas, TX, United States
TPS70358M Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS70358MHKH
TPS70358M Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70358MHKH
Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual LDO Voltage Regulator IC
776-TPS70358MHKH
Dual LDO Voltage Regulator IC 776-TPS70358MHKH
Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125 Product overview: TPS70358MHKH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70358MHKH can be used for catalog matching and distributor lookup.

Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125 Product overview: TPS70358MHKH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70358MHKH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS70358MHKH - 798136-TPS70358MHKH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70358MHKH
798136-TPS70358MHKH
PMIC - PMIC - Voltage Regulators - Linear - TPS70358MHKH 798136-TPS70358MHKH
Manufacturer: Texas Instruments Win Source Part Number: 798136-TPS70358MHKH Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 20-CDFF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Configuration: Positive Output Current: 1A, 2A Family Name: TPS70358M Output Voltage: 3.3V, 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 20-CFP Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.25V @ 1A, Introduction Date: June 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798136-TPS70358MHKH
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-CDFF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Configuration: Positive
Output Current: 1A, 2A
Family Name: TPS70358M
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 20-CFP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 1A,
Introduction Date: June 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70358MHKH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70358MHKH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70358MHKH
IC REG LINEAR 3.3V/2.5V 20-CFP

IC REG LINEAR 3.3V/2.5V 20-CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70358MHKH 776-TPS70358MHKH 798136-TPS70358MHKH TPS70358MHKH
Product Name TPS70358M Dual-Output Low-Dropout (LDO) Voltage Regulators Dual LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70358MHKH Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; CFP Other; DFP Other; 20-CDFF
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 2.5 volts 2.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details