Enhanced Product Dual-Output Low-Dropout Voltage Regulators W/Power Up Sequencing 24-HTSSOP -55 to 125
Dual LDO 3.3V/1.2V 1A HTSSOP Power Mgmt IC Product overview: TPS70345MPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70345MPWPREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273099-TPS70345MPWP
Packaging: Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -55°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: TPS70345
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.26V at 1A,
Current - Quiescent (Iq): 250μA
LDO Voltage Regulators Mil Enh Dual-Output LDO
IC REG LINEAR 3.3V/1.2V 24HTSSOP
IC REG LINEAR 3.3V/1.2V 24HTSSOP
IC REG LINEAR 3.3V/1.2V 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70345MPWPREP | 776-TPS70345MPWPREP | 296-21274-2-ND | 1273099-TPS70345MPWPREP | TPS70345MPWPREP | TPS70345MPWPREP | TPS70345MPWPREP | TPS70345MPWPREP |
| Product Name | TPS70345-EP Enhanced Product Dual-Output Low-Dropout Voltage Regulators W/Power Up Sequencing | Dual 3.3V 1.2V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS70345MPWPREP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP Exposed Pad | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |||
| Output Voltage | 3.3 volts | 1.2 volts | 1.2 to 3.3 volts | 3.3 to 1.2 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 2 amps | 1 to 2 amps | 1 to 2 amps | 1 to 2 amps | 1 to 2 amps | 1 to 2 amps | |
| VIN | 2.7 to 6 volts | 6 volts | 6 volts |