Power Management IC 2.75V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65217BRSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.75V, 5.5V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65217BRSLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034507-TPS65217BRSLR
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Family Name: TPS65217B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.75 V to 5.8 V
Alternative Parts (Cross-Reference): TPS65217BRSLT;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)
IC PMIC BATTERY 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65217BRSLR | 034507-TPS65217BRSLR | 296-40879-6-ND | TPS65217BRSLR |
| Product Name | 2.75V 5.5V VQFN Power Management IC | PMIC - PMIC - Power Management - Specialized - TPS65217BRSLR | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; VQFN EP | Other; 48-VQFN (6x6) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |