150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS70650DRVR |
| Product Name | TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23,SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5 volts |
| IOUT | 0.1500 amps |