Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR TPS65631DPDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112617-TPS65631DPDR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112617-TPS65631DPDR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR - 1112617-TPS65631DPDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR
1112617-TPS65631DPDR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR 1112617-TPS65631DPDR
Manufacturer: Texas Instruments Win Source Part Number: 1112617-TPS65631DPDR Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 2 Output Voltage: 4.6V, -1.4 V to -4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112617-TPS65631DPDR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -1.4 V to -4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-WSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
750-TPS65631DPDR
Dual Power Management IC 750-TPS65631DPDR
Dual Output Disply Drivers Product overview: TPS65631DPDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631DPDR can be used for catalog matching and distributor lookup.

Dual Output Disply Drivers Product overview: TPS65631DPDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65631DPDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65631DPDR
PMIC - Voltage Regulators - Special Purpose TPS65631DPDR
IC REG AMOLED DISPL 2OUT 12WSON

IC REG AMOLED DISPL 2OUT 12WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1112617-TPS65631DPDR 750-TPS65631DPDR TPS65631DPDR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65631DPDR Dual Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 12-WSON (3x3) Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24003PWP - 079668-BQ24003PWP - Win Source Electronics
Specs
Package Type SSOP; Other; 20-HTSSOP
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details
Gate Drivers - 2EDF7175FXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details