Texas Instruments TPS70748 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing TPS70748PWP

Description
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70748 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing - TPS70748PWP - Texas Instruments
Dallas, TX, United States
TPS70748 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing
TPS70748PWP
TPS70748 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing TPS70748PWP
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70748PWP - 1273107-TPS70748PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70748PWP
1273107-TPS70748PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS70748PWP 1273107-TPS70748PWP
Manufacturer: Texas Instruments Win Source Part Number: 1273107-TPS70748PWP Packaging: Tube Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 250mA, 125mA Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TPS70748 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V, 1.5V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.14V at 250mA, Current - Quiescent (Iq): 230μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273107-TPS70748PWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 250mA, 125mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TPS70748
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.5V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.14V at 250mA,
Current - Quiescent (Iq): 230μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8033-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8033-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8033-5-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
200mA 3.3V 1.5V HTSSOP LDO Voltage Regulator IC
776-TPS70748PWP
200mA 3.3V 1.5V HTSSOP LDO Voltage Regulator IC 776-TPS70748PWP
2-Ch LDO Regulator, 200mA, 3.3V/1.5V Fixed, 2% Acc, HTSSOP Product overview: TPS70748PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 3.3V, 1.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70748PWP can be used for catalog matching and distributor lookup.

2-Ch LDO Regulator, 200mA, 3.3V/1.5V Fixed, 2% Acc, HTSSOP Product overview: TPS70748PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 3.3V, 1.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70748PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70748PWP
LDO Voltage Regulators TPS70748PWP
LDO Voltage Regulators 3.3V/1.2V 250/125mA

LDO Voltage Regulators 3.3V/1.2V 250/125mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70748PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70748PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70748PWP
IC REG LINEAR 3.3V/1.5V 20HTSSOP

IC REG LINEAR 3.3V/1.5V 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70748PWP 1273107-TPS70748PWP 296-8033-5-ND 776-TPS70748PWP TPS70748PWP TPS70748PWP
Product Name TPS70748 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing PMIC - PMIC - Voltage Regulators - Linear - TPS70748PWP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 200mA 3.3V 1.5V HTSSOP LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP SSOP; Other; 20-PowerTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 to 1.5 volts 1.5 to 3.3 volts 1.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data