Manufacturer: Texas Instruments
Win Source Part Number: 1272999-TPS65123RGTR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
0.2A SWITCHING REGULATOR, 4000kHz SWITCHING FREQ-MAX, PQCC16, 3 X 3 MM, 0.90 MM HEIGHT, GREEN, PLASTIC, QFN-16 Product overview: TPS65123RGTRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 4000kHz, QFN, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65123RGTRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1272999-TPS65123RGTRG4 | 761-TPS65123RGTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTRG4 | 0.2A 4000kHz QFN Voltage Regulator IC |
| Package Type | Other; VQFN EP |