Texas Instruments TPS70448 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems TPS70448PWPR

Description
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70448 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems - TPS70448PWPR - Texas Instruments
Dallas, TX, United States
TPS70448 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems
TPS70448PWPR
TPS70448 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems TPS70448PWPR
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125

Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1A 3.3V HTSSOP LDO Voltage Regulator IC
776-TPS70448PWPR
Dual 1A 3.3V HTSSOP LDO Voltage Regulator IC 776-TPS70448PWPR
Dual LDO 1A, 3.3V, 160mV Dropout, HTSSOP Product overview: TPS70448PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70448PWPR can be used for catalog matching and distributor lookup.

Dual LDO 1A, 3.3V, 160mV Dropout, HTSSOP Product overview: TPS70448PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70448PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70448PWPR - 081726-TPS70448PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70448PWPR
081726-TPS70448PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS70448PWPR 081726-TPS70448PWPR
Manufacturer: Texas Instruments Win Source Part Number: 081726-TPS70448PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 3.3V, 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V, 1.5V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081726-TPS70448PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 3.3V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.5V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70448PWPR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70448PWPR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70448PWPR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
 - TPS70448PWPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.5V2, PMOS, PDSO24

Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.5V2, PMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70448PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70448PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70448PWPR
IC REG LINEAR 3.3V/1.5V 24HTSSOP

IC REG LINEAR 3.3V/1.5V 24HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70448PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70448PWPR
PMIC - Voltage Regulators - Linear TPS70448PWPR
IC REG LINEAR 3.3V/1.5V 24HTSSOP

IC REG LINEAR 3.3V/1.5V 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70448PWPR
LDO Voltage Regulators TPS70448PWPR
LDO Voltage Regulators Dl-output 3.3V/1.2V 1A/2A

LDO Voltage Regulators Dl-output 3.3V/1.2V 1A/2A

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70448PWPR 776-TPS70448PWPR 081726-TPS70448PWPR TPS70448PWPR-ND TPS70448PWPR TPS70448PWPR TPS70448PWPR TPS70448PWPR
Product Name TPS70448 Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems Dual 1A 3.3V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70448PWPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; 24-HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; HTSSOP24
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 1.5 volts 3.3 to 1.5 volts 1.5 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers