Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR TPS65160APWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034493-TPS65160APWPR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 9.2 V to 14 V Number of Outputs: 4 Output Voltage: Up to 17.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034493-TPS65160APWPR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 9.2 V to 14 V Number of Outputs: 4 Output Voltage: Up to 17.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR - 034493-TPS65160APWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR
034493-TPS65160APWPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR 034493-TPS65160APWPR
Manufacturer: Texas Instruments Win Source Part Number: 034493-TPS65160APWPR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 9.2 V to 14 V Number of Outputs: 4 Output Voltage: Up to 17.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034493-TPS65160APWPR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 9.2 V to 14 V
Number of Outputs: 4
Output Voltage: Up to 17.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65160APWPR
PMIC - Voltage Regulators - Special Purpose TPS65160APWPR
IC REG CONV LCD 4OUT 28HTSSOP

IC REG CONV LCD 4OUT 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 034493-TPS65160APWPR TPS65160APWPR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65160APWPR PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU103-TTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1658312 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details