Texas Instruments MF10-N Universal Monolithic Dual Switched Capacitor Filter MF10CCWM

Description
Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70
Request a Quote
Description
Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MF10CCWM is a universal monolithic dual switched capacitor filter in a 20-pin wide-body SOIC package, designed to implement second-order filter functions using an external clock and resistors. It supports center frequencies up to 30 kHz with a clock-to-center frequency ratio accuracy of ±0.6% and operates over a supply voltage range of 9 V to 14 V. The device provides separate highpass, bandpass, and lowpass outputs, and can be cascaded for higher-order filters. It is rated for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The MF10CCWM is a universal monolithic dual switched capacitor filter in a 20-pin wide-body SOIC package, designed to implement second-order filter functions using an external clock and resistors. It supports center frequencies up to 30 kHz with a clock-to-center frequency ratio accuracy of ±0.6% and operates over a supply voltage range of 9 V to 14 V. The device provides separate highpass, bandpass, and lowpass outputs, and can be cascaded for higher-order filters. It is rated for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
MF10-N Universal Monolithic Dual Switched Capacitor Filter - MF10CCWM - Texas Instruments
Dallas, TX, United States
MF10-N Universal Monolithic Dual Switched Capacitor Filter
MF10CCWM
MF10-N Universal Monolithic Dual Switched Capacitor Filter MF10CCWM
Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70

Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70

Supplier's Site Datasheet
Interface Transceiver IC - 735-MF10CCWM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
735-MF10CCWM
Interface Transceiver IC 735-MF10CCWM
SWITCHED CAPACITOR FILTER, BUTTERWORTH/BESSEL/C HEBYSHEV, UNIVERSAL, PDSO20, PLASTIC, SO-20 Product overview: MF10CCWM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCWM can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR FILTER, BUTTERWORTH/BESSEL/CHEBYSHEV, UNIVERSAL, PDSO20, PLASTIC, SO-20 Product overview: MF10CCWM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - MF10CCWM - 1221753-MF10CCWM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - MF10CCWM
1221753-MF10CCWM
Interface - Interface - Filters - Active - MF10CCWM 1221753-MF10CCWM
Manufacturer: Texas Instruments Win Source Part Number: 1221753-MF10CCWM Packaging: Tube Mounting Style: SMD Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MF10-N Manufacturer Pack Quantity: 36 MSL Level: 2A (4 Weeks) Supply Voltage (V): ±9V ~ 14V

Manufacturer: Texas Instruments
Win Source Part Number: 1221753-MF10CCWM
Packaging: Tube
Mounting Style: SMD
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MF10-N
Manufacturer Pack Quantity: 36
MSL Level: 2A (4 Weeks)
Supply Voltage (V): ±9V ~ 14V

Buy Now
Filters - Active - MF10CCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
MF10CCWM
Filters - Active MF10CCWM
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Buy Now Datasheet
Filters - Active - MF10CCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
MF10CCWM
Filters - Active MF10CCWM
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Filters - Active - MF10CCWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
MF10CCWM
Integrated Circuits (ICs) - Interface - Filters - Active MF10CCWM
SWITCHED CAPACITOR FILTER, 2 FUN

SWITCHED CAPACITOR FILTER, 2 FUN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MF10CCWM 735-MF10CCWM 1221753-MF10CCWM MF10CCWM MF10CCWM
Product Name MF10-N Universal Monolithic Dual Switched Capacitor Filter Interface Transceiver IC Interface - Interface - Filters - Active - MF10CCWM Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details