Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1451AGJG PCI1451AGJG

Description
Manufacturer: Texas Instruments Win Source Part Number: 748198-PCI1451AGJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 0206/14+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 748198-PCI1451AGJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 0206/14+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1451AGJG - 748198-PCI1451AGJG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1451AGJG
748198-PCI1451AGJG
Interface - Interface - Controllers - PCI1451AGJG 748198-PCI1451AGJG
Manufacturer: Texas Instruments Win Source Part Number: 748198-PCI1451AGJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 0206/14+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 748198-PCI1451AGJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 0206/14+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Controllers - PCI1451AGJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1451AGJG
Controllers PCI1451AGJG
Interface 257-BGA MICROSTAR (16x16)

Interface 257-BGA MICROSTAR (16x16)

Buy Now
Controllers - PCI1451AGJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1451AGJG
Controllers PCI1451AGJG
Interface 257-BGA MICROSTAR (16x16)

Interface 257-BGA MICROSTAR (16x16)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PCI1451AGJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1451AGJG
Integrated Circuits (ICs) - Interface - Controllers PCI1451AGJG
IC PC CARD CNTRLR 257-BGA

IC PC CARD CNTRLR 257-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 748198-PCI1451AGJG PCI1451AGJG PCI1451AGJG
Product Name Interface - Interface - Controllers - PCI1451AGJG Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
3.3 V octal buffer/line driver; 3-state - 74LVTH244APW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details