Texas Instruments PCI7612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho PCI7612ZHK

Description
Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR
Request a Quote Datasheet
Description
Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCI7612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho
PCI7612ZHK
PCI7612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho PCI7612ZHK
Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR

Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR

Buy Now Datasheet
Interface - Interface - Controllers - PCI7612ZHK - 061285-PCI7612ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7612ZHK
061285-PCI7612ZHK
Interface - Interface - Controllers - PCI7612ZHK 061285-PCI7612ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061285-PCI7612ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061285-PCI7612ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI7612ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7612ZHK
Controllers PCI7612ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7612ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7612ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7612ZHK
IC PC CARD CONTROLLER 216-BGA

IC PC CARD CONTROLLER 216-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI7612ZHK 061285-PCI7612ZHK PCI7612ZHK PCI7612ZHK
Product Name PCI7612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho Interface - Interface - Controllers - PCI7612ZHK Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus
Device Type PCI7612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details