Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU MPC507AU

Description
Manufacturer: Texas Instruments Win Source Part Number: 1226317-MPC507AU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: MPC507A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 200ns, 250ns (Typ) Current - Leakage (IS(off)) (Maximum): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507APG4; MPC507AP; MPC507AUG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1226317-MPC507AU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: MPC507A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 200ns, 250ns (Typ) Current - Leakage (IS(off)) (Maximum): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507APG4; MPC507AP; MPC507AUG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU - 1226317-MPC507AU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU
1226317-MPC507AU
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU 1226317-MPC507AU
Manufacturer: Texas Instruments Win Source Part Number: 1226317-MPC507AU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: MPC507A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.5 kOhm Dual Voltage Supply: ±5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 200ns, 250ns (Typ) Current - Leakage (IS(off)) (Maximum): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507APG4; MPC507AP; MPC507AUG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1226317-MPC507AU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Channel Capacitance (CS(off), CD(off)): 5pF, 25pF
Family Name: MPC507A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
On-State Resistance (Maximum): 1.5 kOhm
Dual Voltage Supply: ±5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 200ns, 250ns (Typ)
Current - Leakage (IS(off)) (Maximum): 500pA (Typ)
Alternative Parts (Cross-Reference): MPC507APG4; MPC507AP; MPC507AUG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MPC507AU - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MPC507AU
Analog Switches, Multiplexers, Demultiplexers MPC507AU
IC MULTIPLEXER DUAL 1X8 28SOIC

IC MULTIPLEXER DUAL 1X8 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPC507AU
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPC507AU
IC MUX DUAL 8:1 1.5KOHM 28SOIC

IC MUX DUAL 8:1 1.5KOHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1226317-MPC507AU MPC507AU MPC507AU
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ABT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details