Texas Instruments P82B96 Dual Bidirectional Bus Buffer P82B96DRG4

Description
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85
Request a Quote
Description
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P82B96 is an I2C compatible dual bidirectional bus buffer designed to interface between I2C buses operating at different voltage levels, enabling extended cable lengths and reduced capacitive loading. It supports operation from 2V to 15V and handles bus capacitances of up to 400pF on the main side and 4000pF on the transmission side, with 400-kHz Fast I2C bus operation over at least 20 meters of wire. The device is available in an SOIC-8 package measuring 4.90mm × 3.91mm, operates over a temperature range of -40°C to 85°C, and exceeds JESD78, Class II latch-up performance and JESD22 ESD protection standards.

Datasheet Summary
Powered by GS/AI

The P82B96 is an I2C compatible dual bidirectional bus buffer designed to interface between I2C buses operating at different voltage levels, enabling extended cable lengths and reduced capacitive loading. It supports operation from 2V to 15V and handles bus capacitances of up to 400pF on the main side and 4000pF on the transmission side, with 400-kHz Fast I2C bus operation over at least 20 meters of wire. The device is available in an SOIC-8 package measuring 4.90mm × 3.91mm, operates over a temperature range of -40°C to 85°C, and exceeds JESD78, Class II latch-up performance and JESD22 ESD protection standards.

Suppliers

Company
Product
Description
Supplier Links
P82B96 Dual Bidirectional Bus Buffer - P82B96DRG4 - Texas Instruments
Dallas, TX, United States
P82B96 Dual Bidirectional Bus Buffer
P82B96DRG4
P82B96 Dual Bidirectional Bus Buffer P82B96DRG4
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85

Dual Bidirectional Bus Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
756-P82B96DRG4
Dual SOIC Interface Transceiver IC 756-P82B96DRG4
Dual Bidirectional Bus Buffer 8-SOIC -40 to 85 Product overview: P82B96DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DRG4 can be used for catalog matching and distributor lookup.

Dual Bidirectional Bus Buffer 8-SOIC -40 to 85 Product overview: P82B96DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DRG4 - 081177-P82B96DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DRG4
081177-P82B96DRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DRG4 081177-P82B96DRG4
Manufacturer: Texas Instruments Win Source Part Number: 081177-P82B96DRG4 Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081177-P82B96DRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - P82B96DRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96DRG4
Signal Buffers, Repeaters, Splitters P82B96DRG4
IC REDRIVER I2C 1CH 400KHZ 8SOIC

IC REDRIVER I2C 1CH 400KHZ 8SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96DRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96DRG4
IC REDRIVER I2C 1CH 400KHZ 8SOIC

IC REDRIVER I2C 1CH 400KHZ 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96DRG4
Signal Buffers, Repeaters, Splitters P82B96DRG4
Buffer, ReDriver 2 Channel 400kHz 8-SOIC

Buffer, ReDriver 2 Channel 400kHz 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P82B96DRG4 756-P82B96DRG4 081177-P82B96DRG4 P82B96DRG4 P82B96DRG4 P82B96DRG4
Product Name P82B96 Dual Bidirectional Bus Buffer Dual SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DRG4 Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701Q3A - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type LCCC; LCCC28
View Details
2 suppliers
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details