The PCA9538 is an 8-bit I2C and SMBus low-power I/O expander with interrupt output, active-low reset, and configuration registers. It operates from 2.3 V to 5.5 V, supports 400-kHz Fast-mode I2C, and features open-drain interrupt output and 5-V tolerant I/Os. The device is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with latched outputs capable of directly driving LEDs and standby current consumption of 1 μA max. It includes two address pins for up to four devices on the bus and is specified for operation from -40 °C to 85 °C.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TSSOP -40 to 85 Product overview: PCA9538PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538PWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
IC XPND 400KHZ I2C SMBUS 16TSSOP
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
IC I/O EXPANDER I2C 8B 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9538PWR | 296-21769-1-ND | 749-PCA9538PWR | PCA9538PWR | PCA9538PWR | PCA9538PWR | PCA9538PWR |
| Product Name | PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers | I/O Expanders | Low-Power 8-bit TSSOP Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |