Texas Instruments MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection MAX3227IDB

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection - MAX3227IDB - Texas Instruments
Dallas, TX, United States
MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection
MAX3227IDB
MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection MAX3227IDB
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85

Buy Now Datasheet
 - MAX3227IDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
-15kV SSOP Interface Transceiver IC - 710-MAX3227IDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15kV SSOP Interface Transceiver IC
710-MAX3227IDB
-15kV SSOP Interface Transceiver IC 710-MAX3227IDB
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85 Product overview: MAX3227IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227IDB can be used for catalog matching and distributor lookup.

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection 16-SSOP -40 to 85 Product overview: MAX3227IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227IDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370858-MAX3227IDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370858-MAX3227IDB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370858-MAX3227IDB
Win Source Part Number: 1370858-MAX3227IDB Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Last Time Buy Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Base Product Number: MAX3227 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 1Mbps Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV

Win Source Part Number: 1370858-MAX3227IDB
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Last Time Buy
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Base Product Number: MAX3227
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 1Mbps
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3227IDB
RS-232 Interface IC MAX3227IDB
RS-232 Interface IC 3 to 5.5V Single Ch RS-232 Line Drv/Rcvr

RS-232 Interface IC 3 to 5.5V Single Ch RS-232 Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3227IDB MAX3227IDB 710-MAX3227IDB 1370858-MAX3227IDB MAX3227IDB
Product Name MAX3227 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15kV ESD Protection -15kV SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - DS26C32AMW/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
AM26C32M Quadruple Differential Line Receiver - AM26C32MFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers