Universal Asynchronous Receiver/Transmitter
Universal Asynchronous Receiver/Transmitter
Manufacturer: Texas Instruments
Win Source Part Number: 143790-PC16550DN/NOP
Packaging: Tube/Rail
Mounting: Through Hole
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 40-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel 16 Byte 40-DIP
IC UART WITH FIFO 40-DIP
IC UART WITH FIFO 40-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PC16550DN/NOPB | 714-PC16550DN/NOPB | 143790-PC16550DN/NOPB | PC16550DN/NOPB | PC16550DN/NOPB | PC16550DN/NOPB |
| Product Name | PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DN/NOPB | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Transmitter | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||||
| Package Type | PDIP,PLCC | PDIP | DIP; 40-DIP | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600", 15.24mm) |