The P82B96DGKR is a dual bidirectional I²C bus buffer in a VSSOP-8 package, measuring 3.00mm × 3.00mm, designed to interface between I²C buses at different voltage levels from 2V to 15V and support bus capacitance up to 400pF on the main side and 4000pF on the transmission side. It enables 400-kHz operation over at least 20 meters of wire and provides galvanic isolation capability through split Tx/Rx and Ty/Ry signal paths. The device operates from -40°C to 85°C and meets JESD78, Class II latch-up requirements and JESD22 ESD protection standards.
Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85
I2C Buffer, 2-Ch, 2-15V, 5ns, VSSOP Product overview: P82B96DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DGKR can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
IC REDRIVER I2C 1CH 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | P82B96DGKR | 756-P82B96DGKR | P82B96DGKR | P82B96DGKR | P82B96DGKR |
| Product Name | P82B96 Dual Bidirectional Bus Buffer | 15V Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |