Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1620GHK PCI1620GHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 061265-PCI1620GHK Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061265-PCI1620GHK Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1620GHK - 061265-PCI1620GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1620GHK
061265-PCI1620GHK
Interface - Interface - Controllers - PCI1620GHK 061265-PCI1620GHK
Manufacturer: Texas Instruments Win Source Part Number: 061265-PCI1620GHK Packaging: Tray Protocol: PCI CardBus Standards: PC Card 8.0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061265-PCI1620GHK
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 8.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-13787-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-13787-ND
Controllers 296-13787-ND
PCI CardBus Controller PC Card 8.0 PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PC Card 8.0 PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Controllers - PCI1620GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1620GHK
Controllers PCI1620GHK
PCI CardBus Controller PC Card 8.0 PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PC Card 8.0 PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1620GHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1620GHK
Integrated Circuits (ICs) - Interface - Controllers PCI1620GHK
IC PC CARD CTLR DUAL-SKT 209-BGA

IC PC CARD CTLR DUAL-SKT 209-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061265-PCI1620GHK 296-13787-ND PCI1620GHK PCI1620GHK
Product Name Interface - Interface - Controllers - PCI1620GHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 5 V Other; 1.8V ~ 5V 5V; Other; 1.8V ~ 5V 5V; Other
Package Type BGA; 209-BGA MICROSTAR (16x16) 209-LFBGA BGA; 209-LFBGA BGA
Technology PCI PCI; PCI PCI; PCI CardBus
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897610 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240M96E4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Hex inverting Schmitt trigger - 74AHCT14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers