The PCA9543ADR is a two-channel I2C bus switch with interrupt logic and reset, housed in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm. It supports voltage-level translation between 1.8-V, 2.5-V, 3.3-V, and 5-V buses, operates from 2.3 V to 5.5 V, and handles up to 400-kHz clock frequency. The device includes two active-low interrupt inputs, one active-low interrupt output, and an active-low reset input. All I/O pins are 5.5-V tolerant. Operating temperature range is -40 °C to 85 °C.
Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026471-PCA9543ADR
Packaging: Reel - TR
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
2-Channel I²C Multiplexer Interface 14-SOIC
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9543ADR | 026471-PCA9543ADR | PCA9543ADR | PCA9543ADR | PCA9543ADR | PCA9543ADR |
| Product Name | PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset | Interface - Interface - Specialized - PCA9543ADR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS |