Texas Instruments PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers PCA9557RGVR

Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85
Request a Quote
Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9557RGVR is an 8-bit I2C and SMBus low-power I/O expander designed for operation within a voltage range of 2.3V to 5.5V. It features a low standby current consumption of 1OºA maximum and supports a 400kHz fast I2C bus. The device includes three hardware address pins, allowing up to eight PCA9557 devices to be connected on the same I2C/SMBus. This expander provides input and output configuration registers, a polarity inversion register, and an active-low reset input. It is designed to power up with all channels configured as inputs, ensuring no glitches on power-up. The outputs are latched and capable of driving high current loads, such as LEDs. The PCA9557RGVR also includes ESD protection exceeding JESD 22 standards, making it suitable for various applications including telecom shelters, servers, routers, and industrial automation. The device is available in a 16-pin VQFN package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The PCA9557RGVR is an 8-bit I2C and SMBus low-power I/O expander designed for operation within a voltage range of 2.3V to 5.5V. It features a low standby current consumption of 1OºA maximum and supports a 400kHz fast I2C bus. The device includes three hardware address pins, allowing up to eight PCA9557 devices to be connected on the same I2C/SMBus. This expander provides input and output configuration registers, a polarity inversion register, and an active-low reset input. It is designed to power up with all channels configured as inputs, ensuring no glitches on power-up. The outputs are latched and capable of driving high current loads, such as LEDs. The PCA9557RGVR also includes ESD protection exceeding JESD 22 standards, making it suitable for various applications including telecom shelters, servers, routers, and industrial automation. The device is available in a 16-pin VQFN package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers - PCA9557RGVR - Texas Instruments
Dallas, TX, United States
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers
PCA9557RGVR
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers PCA9557RGVR
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85

Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit VQFN Interface Transceiver IC
749-PCA9557RGVR
Low-Power 8-bit VQFN Interface Transceiver IC 749-PCA9557RGVR
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85 Product overview: PCA9557RGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9557RGVR can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85 Product overview: PCA9557RGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9557RGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCA9557RGVR - 1236084-PCA9557RGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9557RGVR
1236084-PCA9557RGVR
Interface - Interface - I/O Expanders - PCA9557RGVR 1236084-PCA9557RGVR
Manufacturer: Texas Instruments Win Source Part Number: 1236084-PCA9557RGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-VQFN Exposed Pad Mounting: SMD Output Type: Open Drain, Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9557 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 400kHz Manufacturer Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): CAT9557HV4I-GT2; PCA9557BS; PCA9557BS,118; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236084-PCA9557RGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-VQFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Family Name: PCA9557
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 400kHz
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): CAT9557HV4I-GT2; PCA9557BS; PCA9557BS,118;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders - 296-21785-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21785-1-ND
I/O Expanders 296-21785-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-21785-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21785-6-ND
I/O Expanders 296-21785-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-21785-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21785-2-ND
I/O Expanders 296-21785-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9557RGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9557RGVR
I/O Expanders PCA9557RGVR
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x4)

I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x4)

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9557RGVR
Interface - I/O Expanders PCA9557RGVR
Interface - I/O Expanders Remote 8-Bit I2C and SMBus LP I/O Exp

Interface - I/O Expanders Remote 8-Bit I2C and SMBus LP I/O Exp

Buy Now Datasheet
I/O Expanders - PCA9557RGVR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9557RGVR
I/O Expanders PCA9557RGVR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9557RGVR 749-PCA9557RGVR 1236084-PCA9557RGVR 296-21785-1-ND PCA9557RGVR PCA9557RGVR PCA9557RGVR
Product Name PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers Low-Power 8-bit VQFN Interface Transceiver IC Interface - Interface - I/O Expanders - PCA9557RGVR I/O Expanders I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Sensor Interface Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2004EPNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details