Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026481-PCA9554ADBR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 Product overview: PCA9554ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ADBR can be used for catalog matching and distributor lookup.
IC XPNDR 400KHZ I2C SMBUS 16SSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP
Interface - I/O Expanders PCA9554ARem 8B I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 8B 16SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554ADBR | 026481-PCA9554ADBR | 296-21777-2-ND | 749-PCA9554ADBR | PCA9554ADBR | PCA9554ADBR | PCA9554ADBR | PCA9554ADBR |
| Product Name | PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | Interface - Interface - I/O Expanders - PCA9554ADBR | I/O Expanders | 8-bit SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |