Manufacturer: Texas Instruments
Win Source Part Number: 1086796-PCA9544ADWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20SOIC
IC INTERFACE SPECIALIZED 20SOIC
Translating Switch Interface 20-SOIC
IC INTERFACE SPECIALIZED 20SOIC
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1086796-PCA9544ADWR | PCA9544ADWR | PCA9544ADWR | PCA9544ADWR | PCA9544ADWR |
| Product Name | Interface - Interface - Specialized - PCA9544ADWR | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |