Manufacturer: Texas Instruments
Win Source Part Number: 791050-OPT9221ZVM
Packaging: Reel package
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 1.8V, 2.5V, 3.3V
Interface: I2C
Family Name: OPT9221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-NFBGA
Introduction Date: June 04, 2015
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Controller Interface 256-NFBGA (9x9)
IC INTFACE SPECIALIZED 256NFBGA
IC INTFACE SPECIALIZED 256NFBGA
Sensor Interface Time-of-Flight (ToF) Controller for OPT8241 256-NFBGA 0 to 70
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791050-OPT9221ZVM | OPT9221ZVM | OPT9221ZVM | OPT9221ZVM | OPT9221ZVM |
| Product Name | Interface - Interface - Specialized - OPT9221ZVM | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | |
| Technology | I2C; I²C | I2C; I²C |