Texas Instruments Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers MUX508IPW

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Product Status: Active On-State Resistance (Max): 170Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Switch Time (Ton, Toff) (Max): 136ns, 75ns Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Product Status: Active On-State Resistance (Max): 170Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Switch Time (Ton, Toff) (Max): 136ns, 75ns Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tube Product Status: Active On-State Resistance (Max): 170Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Switch Time (Ton, Toff) (Max): 136ns, 75ns Operating Temperature: -40°C ~ 125°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Product Status: Active
On-State Resistance (Max): 170Ohm
Voltage - Supply, Single (V+): 10V ~ 36V
Voltage - Supply, Dual (V±): ±5V ~ 18V
Switch Time (Ton, Toff) (Max): 136ns, 75ns
Operating Temperature: -40°C ~ 125°C (TA)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX508IPW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX508IPW
IC MUX 8:1 170OHM 16TSSOP

IC MUX 8:1 170OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MUX508IPW - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MUX508IPW
Analog Switches, Multiplexers, Demultiplexers MUX508IPW
IC MUX 8:1 170 OHM 16TSSOP

IC MUX 8:1 170 OHM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MUX508IPW MUX508IPW
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Controllers - ADM3120BX-AB-T-2-G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 1.8V
Package Type 225-LFBGA
View Details
5 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers