Texas Instruments PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host PCI4512ZHK

Description
Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host - PCI4512ZHK - Texas Instruments
Dallas, TX, United States
PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host
PCI4512ZHK
PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host PCI4512ZHK
Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI4512ZHK - 061276-PCI4512ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI4512ZHK
061276-PCI4512ZHK
Interface - Interface - Controllers - PCI4512ZHK 061276-PCI4512ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061276-PCI4512ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061276-PCI4512ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-24374-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-24374-ND
Controllers 296-24374-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Controllers - PCI4512ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI4512ZHK
Controllers PCI4512ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI4512ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI4512ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI4512ZHK
IC INTEGRATED PC CARD 216-BGA

IC INTEGRATED PC CARD 216-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI4512ZHK 061276-PCI4512ZHK 296-24374-ND PCI4512ZHK PCI4512ZHK
Product Name PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host Interface - Interface - Controllers - PCI4512ZHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI PCI; PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus
Device Type PCI4512 Integrated single-socket PC Card controller, IEEE 1394 open HCI host Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 - 771385-CD74HC4051PWRG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details