Dual Bidirectional Bus Buffer 8-SOIC -40 to 85
I2C Buffer 2-Ch 2.5-18V 8-Pin SOIC Product overview: P82B96DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135354-P82B96DR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 4pF
Family Name: P82B96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): PCA9600D,112; PCA9600D; PCA9600D,118; P82B715PN;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | P82B96DR | 756-P82B96DR | 135354-P82B96DR | 2675715 | P82B96DR | P82B96DR | P82B96DR |
| Product Name | P82B96 Dual Bidirectional Bus Buffer | 18V SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DR | Buffers | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Line / Bus Driver; Buffer; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |