IC AFE PH SENSOR 16TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1201869-LMP91200MT/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Family Name: LMP91200MT/NOPB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LMP91200MTX/NOPB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC AFE PH SENSOR 16TSSOP
IC AFE PH SENSOR 16TSSOP
IC AFE PH SENSOR 16TSSOP
IC AFE PH SENSOR 16TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMP91200MT/NOPB-ND | 1201869-LMP91200MT/NOPB | LMP91200MT/NOPB | LMP91200MT/NOPB | LMP91200MT/NOPB | LMP91200MT/NOPB |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - LMP91200MT/NOPB | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |