IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
Translating Switch Interface 20-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9544APWRG4 | PCA9544APWRG4 | 815-PCA9544APWRG4 | PCA9544APWRG4 |
| Product Name | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | IC INTERFACE SPECIALIZED 20TSSOP | Specialized |
| Technology | I2C; SMBus; I²C, SMBus | I2C | I2C; SMBus; I²C, SMBus | |
| Device Type | Sensor Interface | Sensor Interface | ||
| Package Type | SSOP; 20-TSSOP | SSOP; TSSOP | SSOP; 20-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | Other | Other; 2.5V | Other; 2.3V ~ 5.5V |