Manufacturer: Texas Instruments
Win Source Part Number: 142566-PCA9546ARGVR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16VQFN
VQFN-16-EP(4x4) Interface - Specialized ROHS
IC INTERFACE SPECIALIZED 16VQFN
Translating Switch Interface 16-VQFN (4x4)
IC INTERFACE SPECIALIZED 16VQFN
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142566-PCA9546ARGVR | PCA9546ARGVR | PCA9546ARGVR | PCA9546ARGVR | PCA9546ARGVR | PCA9546ARGVR |
| Product Name | Interface - Interface - Specialized - PCA9546ARGVR | Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |