Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP MPC509AP

Description
Manufacturer: Texas Instruments Win Source Part Number: 024257-MPC509AP Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MAX379CPE+; AD7502JN/+; AD7502JN; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 024257-MPC509AP Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MAX379CPE+; AD7502JN/+; AD7502JN; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP - 024257-MPC509AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP
024257-MPC509AP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP 024257-MPC509AP
Manufacturer: Texas Instruments Win Source Part Number: 024257-MPC509AP Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MAX379CPE+; AD7502JN/+; AD7502JN; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024257-MPC509AP
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 500pA (Typ)
Alternative Parts (Cross-Reference): MAX379CPE+; AD7502JN/+; AD7502JN;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPC509AP
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPC509AP
IC SWITCH SP4T X 2 1.5KOHM 16DIP

IC SWITCH SP4T X 2 1.5KOHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 024257-MPC509AP MPC509AP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AP Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details