Serial Interrupt Stream Deserializer 48-LQFP 0 to 70
Serial Interrupt Stream Deserializer 48-LQFP 0 to 70 Product overview: PCI950PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-PCI950PT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061289-PCI950PT
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC SER IRQ DESERIALIZER 48-LQFP
IC SER IRQ DESERIALIZER 48-LQFP
Deserializer Input Output 48-LQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI950PT | 755-PCI950PT | 061289-PCI950PT | PCI950PT | PCI950PT | PCI950PT |
| Product Name | PCI950 Serial Interrupt Stream Deserializer | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - PCI950PT | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | PCI950 Serial Interrupt Stream Deserializer | Transceiver | Sensor Interface |