Texas Instruments PCI1410A Single Slot CardBus Controller PCI1410APGE

Description
Single Slot CardBus Controller 144-LQFP 0 to 70
Request a Quote Datasheet
Description
Single Slot CardBus Controller 144-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI1410A Single Slot CardBus Controller - PCI1410APGE - Texas Instruments
Dallas, TX, United States
PCI1410A Single Slot CardBus Controller
PCI1410APGE
PCI1410A Single Slot CardBus Controller PCI1410APGE
Single Slot CardBus Controller 144-LQFP 0 to 70

Single Slot CardBus Controller 144-LQFP 0 to 70

Buy Now Datasheet
Controllers - 296-6646-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6646-5-ND
Controllers 296-6646-5-ND
PCI CardBus Controller PCI Interface 144-LQFP (20x20)

PCI CardBus Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - Controllers - PCI1410APGE - 026506-PCI1410APGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1410APGE
026506-PCI1410APGE
Interface - Interface - Controllers - PCI1410APGE 026506-PCI1410APGE
Manufacturer: Texas Instruments Win Source Part Number: 026506-PCI1410APGE Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 144-LQFP (20x20) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026506-PCI1410APGE
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - PCI1410APGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1410APGE
Controllers PCI1410APGE
PCI CardBus Controller PCI Interface 144-LQFP (20x20)

PCI CardBus Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1410APGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1410APGE
Integrated Circuits (ICs) - Interface - Controllers PCI1410APGE
IC SGL-SLOT CARDBUS CTLR 144LQFP

IC SGL-SLOT CARDBUS CTLR 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI1410APGE 296-6646-5-ND 026506-PCI1410APGE PCI1410APGE PCI1410APGE
Product Name PCI1410A Single Slot CardBus Controller Controllers Interface - Interface - Controllers - PCI1410APGE Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type CardBus Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Technology PCI PCI; PCI PCI; PCI CardBus
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details