Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026472-PCA9543APWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Alternative Parts (Cross-Reference): PCA9543ADG4; PCA9543APWG4; PCA9543APW;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 14TSSOP
IC INTERFACE SPECIALIZED 14TSSOP
IC INTERFACE SPECIALIZED 14TSSOP
Translating Switch Interface 14-TSSOP
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9543APWR | 026472-PCA9543APWR | PCA9543APWR | PCA9543APWR | PCA9543APWR | PCA9543APWR |
| Product Name | PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset | Interface - Interface - Specialized - PCA9543APWR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS |