Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1512ZVF PCI1512ZVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 061262-PCI1512ZVF Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061262-PCI1512ZVF Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1512ZVF - 061262-PCI1512ZVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1512ZVF
061262-PCI1512ZVF
Interface - Interface - Controllers - PCI1512ZVF 061262-PCI1512ZVF
Manufacturer: Texas Instruments Win Source Part Number: 061262-PCI1512ZVF Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061262-PCI1512ZVF
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - PCI1512ZVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1512ZVF
Controllers PCI1512ZVF
PCI CardBus Controller PCI Interface 216-NFBGA (16x16)

PCI CardBus Controller PCI Interface 216-NFBGA (16x16)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1512ZVF
Integrated Circuits (ICs) - Interface - Controllers PCI1512ZVF
IC CARDBUS CONTROLLER 216-BGA

IC CARDBUS CONTROLLER 216-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061262-PCI1512ZVF PCI1512ZVF PCI1512ZVF
Product Name Interface - Interface - Controllers - PCI1512ZVF Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Controllers - CP9111AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers