Manufacturer: Texas Instruments
Win Source Part Number: 026475-PCA9546APWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Family Name: PCA9546
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Alternative Parts (Cross-Reference): PCA9546PW; PCA9546PW/G,118; PCA9546PWT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16TSSOP
Translating Switch Interface 16-TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
TSSOP-16 Interface - Specialized ROHS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 026475-PCA9546APWR | PCA9546APWR | PCA9546APWR | PCA9546APWR | PCA9546APWR | PCA9546APWR |
| Product Name | Interface - Interface - Specialized - PCA9546APWR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |