Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4 MPC507APG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 132997-MPC507APG4 Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132997-MPC507APG4 Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4 - 132997-MPC507APG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4
132997-MPC507APG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4 132997-MPC507APG4
Manufacturer: Texas Instruments Win Source Part Number: 132997-MPC507APG4 Packaging: Tube/Rail Number of Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132997-MPC507APG4
Packaging: Tube/Rail
Number of Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
Alternative Parts (Cross-Reference): MPC507AU; MPC507APG4; MPC507AP; MPC507AUG4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPC507APG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPC507APG4
IC MUX DUAL 8:1 1.5KOHM 28DIP

IC MUX DUAL 8:1 1.5KOHM 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 132997-MPC507APG4 MPC507APG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507APG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899734P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVC16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers