Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI7411ZHK PCI7411ZHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 061281-PCI7411ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061281-PCI7411ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI7411ZHK - 061281-PCI7411ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7411ZHK
061281-PCI7411ZHK
Interface - Interface - Controllers - PCI7411ZHK 061281-PCI7411ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061281-PCI7411ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061281-PCI7411ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 288-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-17245-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-17245-ND
Controllers 296-17245-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7411ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7411ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7411ZHK
IC PC CARD CONTROLLER 288-BGA

IC PC CARD CONTROLLER 288-BGA

Supplier's Site
Controllers - PCI7411ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7411ZHK
Controllers PCI7411ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061281-PCI7411ZHK 296-17245-ND PCI7411ZHK PCI7411ZHK
Product Name Interface - Interface - Controllers - PCI7411ZHK Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3.3V~ 5V 3.6V 5V; Other 5V; Other; 3.3V, 5V
Package Type BGA; 288-BGA Microstar (16x16) 288-LFBGA BGA BGA; 288-LFBGA
Technology PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Controllers - ADM6926ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers