Texas Instruments MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver MAX3237EIPW

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - MAX3237EIPW - Texas Instruments
Dallas, TX, United States
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
MAX3237EIPW
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver MAX3237EIPW
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1336848-MAX3237EIPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1336848-MAX3237EIPW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1336848-MAX3237EIPW
Win Source Part Number: 1336848-MAX3237EIPW Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MAX3237 Product Status: Last Time Buy

Win Source Part Number: 1336848-MAX3237EIPW
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: MAX3237
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3237EIPW
TSSOP Interface Transceiver IC 710-MAX3237EIPW
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3237EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIPW can be used for catalog matching and distributor lookup.

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3237EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3237EIPW
RS-232 Interface IC MAX3237EIPW
RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr

RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3237EIPW 1336848-MAX3237EIPW 710-MAX3237EIPW MAX3237EIPW
Product Name MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details