I2C Bus Extender 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086130-P82B715DR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 3000pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 12 V
Operating Supply Current: 22mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
I2C Buffer 5V/9V 400kHz 8-Pin SOIC Product overview: P82B715DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V, 400kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 9V, 400kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B715DR can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8SOIC
IC REDRIVER I2C 1CH 8SOIC
Buffer, ReDriver 1 Channel 8-SOIC
I2C BUS EXTENDER, 12V, SOIC-8; IC Interface Type:I2C; Interface Applications:HDMI DDC, Industrial Communications, Long I2C Communications; Supply Voltage Min:4.5V; Supply Voltage Max:12V; Interface Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes
1 I2C SOIC-8 Signal Buffers, Repeaters, Splitters ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | P82B715DR | 1086130-P82B715DR | 756-P82B715DR | P82B715DR | P82B715DR | P82B715DR | 28AH4780 | P82B715DR |
| Product Name | P82B715 I2C Bus Extender | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715DR | 5V 9V 400kHz SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | I2C Bus Extender, 12V, Soic-8; Ic Interface Type Texas Instruments | Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters |
| Technology | I2C | I2C | I2C | |||||
| Device Type | P82B715 I2C Bus Extender | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | UART; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; Other; 12 | Other; 4.5 V ~ 12 V | Other | Other; 4.5V ~ 12V | 1.2V; Other; 4.5V ~ 12V | Other; 4.5V | Other; 4.5V~12V |